Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.345g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | .7189in, 18.26mm |
Stud Diameter | .132in, 3.35mm |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 3.4mm, .134in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Stud Size | #5, M3 |
Barrel Type | Closed Barrel |
Shape Description | RING-089 |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminal,budg Rect 12-10 5 |Amp Te Connectivity 327953 | Newark Electronics |
Spade Tongue Terminal 10-12AWG 18.26mm 7.04mm Tin Loose Piece | Avnet America |
Terminal, inal, Budg Rect 12-10 5 | TE Connectivity 327953 | RS Americas |
Where can I find additional details, specifications and documents for a 327953?
Additional datasheets, footprints and schematics for 327953 are listed on our Part Details page. You can also find images and similar parts to 327953 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327953 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327953 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327953 fall under?
The 327953 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327953 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327953 you can contact the distributor directly for product support, shipping queries etc.
Is the 327953 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327953 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 327953.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327953 often in real-time on the comparison pages.
What if I can't find stock of 327953?
You can fill out our help required form which you can use to request a quote for 327953 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.