Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .701g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Overall Length | .6319in, 16.05mm |
Stud Diameter | .132in, 3.35mm |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Barrel Inside Diameter | .089in, 2.261mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #5, M3 |
Shape Description | RING-089 |
Operating Temperature Range | 338°F, 170°C |
Terminal,budg Rect 16-14 5 |Amp Te Connectivity 327951 | Newark Electronics |
Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, inal, Budg Rect 16-14 5 | TE Connectivity 327951 | RS Americas |
Special Order: TERMINAL,BUDG RECT 16-14 5 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3 #5 Rectangular Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 327951 | Internal Number: 327951 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 327951?
Additional datasheets, footprints and schematics for 327951 are listed on our Part Details page. You can also find images and similar parts to 327951 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327951 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327951 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327951 fall under?
The 327951 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327951 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327951 you can contact the distributor directly for product support, shipping queries etc.
Is the 327951 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327951 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 327951.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327951 often in real-time on the comparison pages.
What if I can't find stock of 327951?
You can fill out our help required form which you can use to request a quote for 327951 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.