Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.177g |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Military Part Class | Class I |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 1.109in, 28.17mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Shape Description | RING-055 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Stud Size - Metric:M4 | Newark Electronics |
Rectangular Tongue Terminal 16-22AWG 28.16mm 7.67mm Tin Loose Piece | Avnet America |
Terminal | RS Americas |
TERMINAL, RING TONGUE, #8, RED, 16AWG | element14 |
Where can I find additional details, specifications and documents for a 327944?
Additional datasheets, footprints and schematics for 327944 are listed on our Part Details page. You can also find images and similar parts to 327944 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327944 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327944 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327944 fall under?
The 327944 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327944 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327944 you can contact the distributor directly for product support, shipping queries etc.
Is the 327944 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327944 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 327944.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327944 often in real-time on the comparison pages.
What if I can't find stock of 327944?
You can fill out our help required form which you can use to request a quote for 327944 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.