Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Stud Diameter | 6.73mm, .265in |
Tongue Thickness | .79mm, .031in |
Barrel Inside Diameter | 3.4mm, .134in |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Overall Length | 1.0039in, 25.5mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Sealable | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-050 |
Insulated | No |
Stud Size | M6 |
Operating Temperature Range | 338°F, 170°C |
Terminals Budget Hook 12-10 1/4 |Amp Te Connectivity 327905 | Newark Electronics |
Hook Tongue Terminal 12-10AWG 6.73mm Stud Straight Closed Barrel Copper | Avnet America |
Where can I find additional details, specifications and documents for a 327905?
Additional datasheets, footprints and schematics for 327905 are listed on our Part Details page. You can also find images and similar parts to 327905 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327905 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327905 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327905 fall under?
The 327905 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327905 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327905 you can contact the distributor directly for product support, shipping queries etc.
Is the 327905 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327905 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 327905.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327905 often in real-time on the comparison pages.
What if I can't find stock of 327905?
You can fill out our help required form which you can use to request a quote for 327905 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.