Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.46
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
114,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
TE Store
from US$0.86
|
-
|
Buy Now |
Weight per Piece | 1.832g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Barrel Inside Diameter | 3.4mm, .134in |
Tongue Thickness | .79mm, .031in |
Overall Length | .7598in, 19.3mm |
Stud Diameter | 5mm, .197in |
Wire Size | 12 – 10AWG, 2.62 – 6.64mm², 5180 – 13100CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Quantity | 2500 |
Packaging Method | Tape Mounted |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | SPADE-050 |
Stud Size | #10 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
BUDG,12-10,10 HOOK (TAPE) | Heilind Electronics |
Budg,12-10,10 Hook (Tape) Rohs Compliant: Yes |Amp Te Connectivity 327902-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Tape Mounted | Avnet America |
Budg,12-10,10 Hook (Tape) | TE Connectivity 327902-1 | RS Americas |
Special Order: BUDG,12-10,10 HOOK (TAPE) Ring Terminal Product Type: Hook Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #10 Hook Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 327902-1 | Internal Number: 327902-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 327902-1?
Additional datasheets, footprints and schematics for 327902-1 are listed on our Part Details page. You can also find images and similar parts to 327902-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327902-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327902-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327902-1 fall under?
The 327902-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327902-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327902-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 327902-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327902-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 327902-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327902-1 often in real-time on the comparison pages.
What if I can't find stock of 327902-1?
You can fill out our help required form which you can use to request a quote for 327902-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.