Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 1.832g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Hook Tongue |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Barrel Inside Diameter | 3.4mm, .134in |
Overall Length | .7598in, 19.3mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Stud Size | #10 |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | SPADE-050 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Terminal,ring Tong Slot 12-10 Rohs Compliant: Yes |Amp Te Connectivity 327902 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Loose Piece | Avnet America |
Terminal, inal, Ring Tong Slot 12-10 | TE Connectivity 327902 | RS Americas |
Where can I find additional details, specifications and documents for a 327902?
Additional datasheets, footprints and schematics for 327902 are listed on our Part Details page. You can also find images and similar parts to 327902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327902 fall under?
The 327902 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327902 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327902 you can contact the distributor directly for product support, shipping queries etc.
Is the 327902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327902 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 327902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327902 often in real-time on the comparison pages.
What if I can't find stock of 327902?
You can fill out our help required form which you can use to request a quote for 327902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.