Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.33
|
No stock
|
Buy Now | |
Distrelec
from US$31.76
|
325
in stock
|
Buy Now | |
Newark Electronics
from US$45.17
|
275
in stock
|
Buy Now | |
Rapid Electronics
from US$35.25
|
275
in stock
|
Buy Now | |
Chip One Stop
from US$37.70
|
275
in stock
|
Buy Now | |
Avnet America
from US$33.83
|
-
|
Buy Now | |
RS Americas
from US$39.66
|
-
|
Buy Now | |
Boersig
from US$36.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 55.491g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | Yes |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Barrel Inside Diameter | .565in, 14.351mm |
Overall Length | 50.83mm, 2.0012in |
Wire Size | 150500 – 190000CMA, 76.3 – 96.3mm², 000AWG |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 9.91mm, .39in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Sealable | No |
Stud Size | 3/8 |
Support Style | Non - Insulation Support |
Insulated | No |
Shape Description | RING-090 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
TE Connectivity TERMINAL SOLIS FLAG R 3/0 3/8 Terminals | Distrelec |
Terminal,solis Flag R 3/0 3/8 |Amp Te Connectivity 327887 | Newark Electronics |
Terminals VERT PLUG RH 5.08MM GN 24 PN MK | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal (3/0)AWG 50.83mm 26.82mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis Flag R 3/0 3/8 | TE Connectivity 327887 | RS Americas |
Where can I find additional details, specifications and documents for a 327887?
Additional datasheets, footprints and schematics for 327887 are listed on our Part Details page. You can also find images and similar parts to 327887 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327887 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327887 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327887 fall under?
The 327887 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327887 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327887 you can contact the distributor directly for product support, shipping queries etc.
Is the 327887 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327887 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 327887.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327887 often in real-time on the comparison pages.
What if I can't find stock of 327887?
You can fill out our help required form which you can use to request a quote for 327887 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.