Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
6,855
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
2,285
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Red |
Plating Material | Copper, Tin |
Weight per Piece | .155g |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .26 – 1.65mm² |
Overall Length | .765in, 19.43mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | SPADE-021 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 90°C, 194°F |
PG SPD 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
Pg Spd 22-16 Comm 22-18 Mil 6 |Amp Te Connectivity 327735 | Newark Electronics |
Plasti-Grip 22-16 AWG Insulated Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 16-22AWG 19.43mm 7.54mm Tin Loose Piece | Avnet America |
Pg Spd 22-16 Comm 22-18 Mil 6 | TE Connectivity 327735 | RS Americas |
Special Order: PG SPD 22-16 COMM 22-18 MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 327735 | Internal Number: 327735 | TE Connectivity | TE Store |
PG SPD 22-16 COMM 22-18 MIL 6 | Farnell |
PG SPD 22-16COMM 22-18 MIL 6 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 327735?
Additional datasheets, footprints and schematics for 327735 are listed on our Part Details page. You can also find images and similar parts to 327735 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327735 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327735 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327735 fall under?
The 327735 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327735 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327735 you can contact the distributor directly for product support, shipping queries etc.
Is the 327735 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327735 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 327735.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327735 often in real-time on the comparison pages.
What if I can't find stock of 327735?
You can fill out our help required form which you can use to request a quote for 327735 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.