Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
4,075
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
40,041
in stock
|
Buy Now | |
element14
from US$0.49
|
16,830
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
14,830
in stock
|
Buy Now | |
Farnell
from US$0.37
|
14,830
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.46
|
8,008
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
4,241
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
4,241
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
4,241
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
3,569
in stock
|
Buy Now | |
TE Store
from US$0.61
|
3,481
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
252
in stock
|
Buy Now | |
Conrad
from US$0.67
|
90
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .969g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 509 – 3260CMA, 22 – 16AWG, .326 – 1.31mm² |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 17.12mm, .674in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | SPADE-020 |
Stud Size | #4, M2.5 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG SPD 22-16 COMM 22-18MIL 4 | Heilind Electronics |
TERMINAL, SPADE/FORK, 4, CRIMP, RED | element14 |
Fork/Spade Tongue Terminal, Pidg Series, 4, M2.5, 22 Awg, 16 Awg, 1.65 Mm Rohs Compliant: Yes |Amp Te Connectivity 327717 | Newark Electronics |
TE Connectivity - AMP PIDG SPD 22-16 COMM 22-18MIL 4 | Distrelec |
Spade Terminal, 22-16AWG, PIDG, 4 | RS |
Spade Tongue Terminal 16-22AWG 17.12mm 5.54mm Tin Loose Piece | Avnet America |
PIDG SPD 22-16 COMM 22-18MIL 4 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: M2.5 #4 Spade Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Pidg Spade Tongue Terminal | Part Number: 327717 | Internal Number: 327717 | TE Connectivity | TE Store |
PIDG Series Insulated Crimp Spade Connector 22 - 16 AWG M2.5 Red Nylon | TE Connectivity 327717 | RS Americas |
Red | Conrad |
PIDG Series 22 - 16 AWG Red Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
PIDG 327717 Crimp Terminal, 22 - 16 AWG, Red, 300V, #4 Stud, Nylon | Carlton-Bates |
Terminals SPADE NYLON 22-16 4 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M2.5 |
Stud Size - Imperial | #4, 4 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 327717?
Additional datasheets, footprints and schematics for 327717 are listed on our Part Details page. You can also find images and similar parts to 327717 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327717 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327717 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327717 fall under?
The 327717 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327717 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327717 you can contact the distributor directly for product support, shipping queries etc.
Is the 327717 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327717 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and Heilind Electronics Asia have stock available or on a lead time for 327717.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327717 often in real-time on the comparison pages.
What if I can't find stock of 327717?
You can fill out our help required form which you can use to request a quote for 327717 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.