3277.1803 Ironmongery, Screws & Fittings by Mentor

HANDLE ALUMINIUM 180MM CTRS BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.69

Distributor Stock
Logo for Farnell
Farnell
from US$16.51
21
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.69
21
in stock
Buy Now
Logo for element14
element14
from US$11.50
21
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$14.74
3
in stock
Buy Now

Specifications

External Height - Imperial 7.48"
External Height - Metric 190mm
External Diameter - Imperial -
External Diameter - Metric -
External Width - Imperial 0.59"
External Width - Metric 15mm
Handle Material Aluminium
Handle Type Bow
Product Range -
SVHC No SVHC (15-Jan-2019)
Carrying Capacity 75kg
Colour Black
External Depth 39mm
External Depth - Imperial 1.54"
External Depth - Metric 39mm
External Length / Height 190mm
External Width 15mm
Fixing Centres 180mm
Height 190mm
Material Aluminium
Overall Length 190mm
Overall Width 10mm
Weight 100g

Alternative Descriptions

Handle, Aluminium, 180Mm Ctrs, Black | Newark Electronics
HANDLE, ALUMINIUM, 180MM CTRS, BLACK | element14
Mentor Handle, 180 x 10 x 39 mm, 750 N 190mm Aluminium Alloy Black | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3277.1803?

Additional datasheets, footprints and schematics for 3277.1803 are listed on our Part Details page. You can also find images and similar parts to 3277.1803 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3277.1803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3277.1803 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3277.1803 fall under?

The 3277.1803 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.

Can I view similar or alternative parts?

You can view similar parts to 3277.1803 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3277.1803 you can contact the distributor directly for product support, shipping queries etc.

Is the 3277.1803 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3277.1803 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 3277.1803.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3277.1803 often in real-time on the comparison pages.

What if I can't find stock of 3277.1803?

You can fill out our help required form which you can use to request a quote for 3277.1803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay