Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
800
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
800
in stock
|
Buy Now | |
TE Store
from US$0.67
|
757
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
500
in stock
|
Buy Now | |
Powell Electronics
from US$0.51
|
148
in stock
|
Buy Now | |
Newark Electronics
from US$43.26
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Green |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .6g |
Inspection Slot | Yes |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | .326 – 1.31mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | .6689in, 16.99mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #4, M2.5 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
TE Connectivity - AMP PIDG Ring Terminal 1.31mm2 | Distrelec |
PIDG R 22-16 COMM 22-18 MIL 4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .326 – 1.31 mm² Wire Size: 509 – 3260 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 22 – 16 AWG .326 – 1.31 mm² 509 – 3260 CMA | Pidg Ring Tongue Terminal | Part Number: 327654 | Internal Number: 327654 | TE Connectivity | TE Store |
PIDG Ring Tongue Terminal 16-22AWG 16.99mm 4.62mm Tin Loose Piece | Avnet America |
Ring terminal, PIDG, red/green, M2.5 | RS |
Terminal, Ring, #4 Stud, Crimp, Red/Green, 22-16Awg | Newark Electronics |
Ring terminal, PIDG, red/green, M2.5 | TE Connectivity 327654 | RS Americas |
Where can I find additional details, specifications and documents for a 327654?
Additional datasheets, footprints and schematics for 327654 are listed on our Part Details page. You can also find images and similar parts to 327654 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327654 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327654 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327654 fall under?
The 327654 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327654 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327654 you can contact the distributor directly for product support, shipping queries etc.
Is the 327654 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327654 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TE Store, Avnet America and Powell Electronics have stock available or on a lead time for 327654.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327654 often in real-time on the comparison pages.
What if I can't find stock of 327654?
You can fill out our help required form which you can use to request a quote for 327654 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.