Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0327637-0,
CN6587-000 |
Prices starting from US$0.47
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.88 |
446
|
Buy Now | |
TE Store | US$1.50 |
2,856
|
Buy Now | |
Heilind Electronics | US$0.97 |
1,019
|
Buy Now | |
Newark Electronics | US$0.47 |
446
|
Buy Now | |
element14 | US$0.87 |
446
|
Buy Now | |
Heilind Electronics Asia | US$0.97 |
306
|
Buy Now | |
Electro Enterprises | US$0.66 |
9
|
Buy Now | |
Future Electronics | US$0.76 |
-
|
Buy Now | |
Avnet America | US$1.45 |
-
|
Buy Now | |
RS Americas | US$0.68 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Splice Material | Copper |
---|---|
Plating Material | Tin |
Color | Blue |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Barrel Inside Diameter | 3.277mm, .129in |
Outside Diameter | .215in, 5.461mm |
Inside Diameter (Recovered) | 4.47mm, .176in |
Barrel Inside Diameter (Min) | .084in, 2.134mm |
Overall Length | 14.27mm, .562in |
Government Qualified | No |
Comment | For use with standard PIDG butt splice # 320562. |
Military Category | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Insulated | No |
Product Type | Splice Accessory |
Accessory Type | Step Down Adapter Insert |
Sealable | No |
ADAPTER 12-10/16-14 Splice Type: Splice Accessory Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Barrel Inside Diameter: .084 in Splice Accessory 16 – 14 AWG 1.25 – 2 mm² | Pidg Stepdown Butt Splice | Part Number: 327637 | Internal Number: 327637 | Alias Number: AMPS-0-0327637-0 | TE Connectivity | TE Store |
ADAPTER 12-10/16-14 | Heilind Electronics |
Adapter Insert, Copper, Blue | Newark Electronics |
ADAPTER INSERT, COPPER, BLUE | element14 |
PIDG 16-14 AWG Non-Insulated Closed Barrel Step Down Insert Splice Terminal | Future Electronics |
Splice Terminal 14-16AWG 14.27mm 5.46mm Zinc Loose Piece | Avnet America |
PIDG Step Down Butt Adapter Wire Splice Connector, Blue, Tin Plated | TE Connectivity 327637 | RS Americas |
ADAPTER 12-10-16-14 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 327637?
Additional datasheets, footprints and schematics for 327637 are listed on our Part Details page. You can also find images and similar parts to 327637 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327637 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327637 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327637 fall under?
The 327637 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 327637 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327637 you can contact the distributor directly for product support, shipping queries etc.
Is the 327637 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327637 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 327637.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327637 often in real-time on the comparison pages.
What if I can't find stock of 327637?
You can fill out our help required form which you can use to request a quote for 327637 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.