Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0327636-0,
CN6586-000 |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.44
|
No stock
|
Buy Now | |
Electro Enterprises
from US$1.69
|
286
in stock
|
Buy Now | |
Powell Electronics
from US$2.17
|
13
in stock
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$2.20
|
-
|
Buy Now | |
Boersig
from US$1.86
|
-
|
Buy Now | |
TE Store
from US$3.11
|
-
|
Buy Now | |
Farnell
from US$2.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Red |
---|---|
Splice Material | Copper |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Barrel Inside Diameter | .117in, 2.972mm |
Inside Diameter (Recovered) | 4.064mm, .16in |
Barrel Inside Diameter (Min) | .059in, 1.473mm |
Wire Size | 509 – 1900CMA, 22 – 18AWG, .3 – .9mm² |
Overall Length | 14.783mm, .582in |
Outside Diameter | .215in, 5.461mm |
Government Qualified | No |
Military Category | No |
Comment | For use with standard PIDG butt splice # 320562. |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Insulated | No |
Accessory Type | Step Down Adapter Insert |
Barrel Type | Closed Barrel |
Product Type | Splice Accessory |
Sealable | No |
Adapter 12-10/22-18 Rohs Compliant: Yes |Amp Te Connectivity 327636 | Newark Electronics |
PIDG Step Down Adapter Insert 18-22AWG 14.27mm 5.46mm Zinc Loose Piece | Avnet America |
STEP DOWN ADAPTER INSERT, PIDG | TE Connectivity 327636 | RS Americas |
Special Order: ADAPTER 12-10/22-18 Splice Type: Splice Accessory Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Sealable: No Barrel Inside Diameter: .059 in Splice Accessory 22 – 18 AWG .3 – .9 mm² | Pidg Stepdown Butt Splice | Part Number: 327636 | Internal Number: 327636 | Alias Number: AMPS-0-0327636-0 | TE Connectivity | TE Store |
ADAPTER 12-10-22-18 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 327636?
Additional datasheets, footprints and schematics for 327636 are listed on our Part Details page. You can also find images and similar parts to 327636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327636 fall under?
The 327636 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 327636 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327636 you can contact the distributor directly for product support, shipping queries etc.
Is the 327636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327636 have stock available?
Authorised distributors including Electro Enterprises, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 327636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327636 often in real-time on the comparison pages.
What if I can't find stock of 327636?
You can fill out our help required form which you can use to request a quote for 327636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.