Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0327635-0,
CN6585-000 |
Color | Red |
---|---|
Plating Material | Tin |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Barrel Inside Diameter | 2.159mm, .085in |
Barrel Inside Diameter (Min) | 1.499mm, .059in |
Wire Size | .3 – .9mm², 22 – 18AWG |
Inside Diameter (Recovered) | .12in, 3.048mm |
Overall Length | 10.211mm, .402in |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Comment | For use with standard PIDG butt splice # 320562. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Serrated | No |
Accessory Type | Step Down Adapter Insert |
Product Type | Splice Accessory |
ADAPTER 16-14/22-18 Splice Type: Splice Accessory Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Sealable: No Barrel Inside Diameter: .059 in Splice Accessory 22 – 18 AWG .3 – .9 mm² | Pidg Stepdown Butt Splice | Part Number: 327635 | Internal Number: 327635 | Alias Number: AMPS-0-0327635-0 | TE Connectivity | TE Store |
Adapter 16-14/22-18 |Amp Te Connectivity 327635 | Newark Electronics |
PIDG Step Down Adapter Insert 18-22AWG 10.21mm 3.7mm Zinc Loose Piece | Avnet America |
Butt Splice, 22 - 18 AWG, 0.402 in. L, Red, Non-Insulated, 1000 Loose Piece | Carlton-Bates |
Where can I find additional details, specifications and documents for a 327635?
Additional datasheets, footprints and schematics for 327635 are listed on our Part Details page. You can also find images and similar parts to 327635 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327635 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327635 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327635 fall under?
The 327635 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 327635 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327635 you can contact the distributor directly for product support, shipping queries etc.
Is the 327635 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327635 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Carlton-Bates have stock available or on a lead time for 327635.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327635 often in real-time on the comparison pages.
What if I can't find stock of 327635?
You can fill out our help required form which you can use to request a quote for 327635 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.