Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Diagonal |
---|---|
Overall Length | 133mm |
Cut Type | Flush |
Cutting Capacity Max | - |
Cutting Edge Hardness | - |
Product Range | - |
DIAGONAL CUTTER, FLUSH, ESD SAFE, 133MM | Farnell |
Diagonal Cutter, Flush, Esd Safe, 133Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 32760?
Additional datasheets, footprints and schematics for 32760 are listed on our Part Details page. You can also find images and similar parts to 32760 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32760 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32760 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32760 fall under?
The 32760 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 32760 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32760 you can contact the distributor directly for product support, shipping queries etc.
Is the 32760 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32760 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 32760.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32760 often in real-time on the comparison pages.
What if I can't find stock of 32760?
You can fill out our help required form which you can use to request a quote for 32760 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.