Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0327294-0,
474812-000 |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 503.487g |
Terminal Angle | Straight |
Number of Holes | 2 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 950000 – 1125000CMA, 525.7mm² |
Stud Diameter | .562in, 14.27mm |
Barrel Inside Diameter | 1.39in, 35.31mm |
Tongue Thickness | 7.11mm, .28in |
Overall Length | 143.26mm, 5.6402in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727., Two Crimps necessary. |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | No |
Stud Size | M12, 1/2 |
Insulated | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
327294 Rohs Compliant: Yes |Amp Te Connectivity 327294 | Newark Electronics |
Splices Terminal Tin | Avnet America |
TERMINAL, AMPOWER 1000MCM 1/2 | TE Connectivity 327294 | RS Americas |
Special Order: TERMINAL,AMPOWER 1000MCM 1/2 Wire Size: 525.7 mm² Wire Size: 950000 – 1125000 CMA Stud Size: 1/2 M12 Stud Diameter: 14.27 mm Stud Diameter: .562 in 525.7 mm² 950000 – 1125000 CMA 1/2 14.27 mm | Part Number: 327294 | Internal Number: 327294 | Alias Number: 474812-000 | .562" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 327294?
Additional datasheets, footprints and schematics for 327294 are listed on our Part Details page. You can also find images and similar parts to 327294 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327294 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327294 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327294 fall under?
The 327294 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327294 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327294 you can contact the distributor directly for product support, shipping queries etc.
Is the 327294 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327294 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 327294.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327294 often in real-time on the comparison pages.
What if I can't find stock of 327294?
You can fill out our help required form which you can use to request a quote for 327294 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.