Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Inspection Slot | Yes |
Weight per Piece | 398.254g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Tongue Thickness | 6.35mm, .25in |
Stud Diameter | .562in, 14.27mm |
Barrel Inside Diameter | 1.242in, 31.55mm |
Overall Length | 132.84mm, 5.2299in |
Wire Size | 405mm², 750000 – 850000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Two Crimps necessary. |
Packaging Method | Box |
Packaging Quantity | 25 |
Wire/Cable Type | Copper |
Stud Size | 1/2, M12 |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Term,ampower 800Mcm 1/2 Unpltd Rohs Compliant: Yes |Amp Te Connectivity 327292-4 | Newark Electronics |
Term, Ampower 800Mcm 1/2 Unpltd | TE Connectivity 327292-4 | RS Americas |
Lug Terminal 132.84mm 57.4mm | Avnet America |
Where can I find additional details, specifications and documents for a 327292-4?
Additional datasheets, footprints and schematics for 327292-4 are listed on our Part Details page. You can also find images and similar parts to 327292-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327292-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327292-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327292-4 fall under?
The 327292-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327292-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327292-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 327292-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327292-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 327292-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327292-4 often in real-time on the comparison pages.
What if I can't find stock of 327292-4?
You can fill out our help required form which you can use to request a quote for 327292-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.