Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0327292-0,
CL4374-000 |
Weight per Piece | 372.399g |
---|---|
Plating Material | Tin |
Inspection Slot | Yes |
Number of Holes | 2 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .25in, 6.35mm |
Wire Size | 405mm², 750000 – 850000CMA |
Barrel Inside Diameter | 31.55mm, 1.242in |
Stud Diameter | 14.27mm, .562in |
Overall Length | 5.2299in, 132.84mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727., Two Crimps necessary. |
Packaging Method | Box |
Packaging Quantity | 25 |
Stud Size | M12, 1/2 |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 800Mcm 1/2 Rohs Compliant: Yes |Amp Te Connectivity 327292 | Newark Electronics |
Power Terminal 132.84mm 57.4mm Tin | Avnet America |
Terminal, Ampower 800Mcm 1/2 | TE Connectivity 327292 | RS Americas |
Special Order: TERMINAL,AMPOWER 800MCM 1/2 Wire Size: 405 mm² Wire Size: 750000 – 850000 CMA Stud Size: M12 1/2 Stud Diameter: 14.27 mm Stud Diameter: .562 in 405 mm² 750000 – 850000 CMA M12 14.27 mm | Part Number: 327292 | Internal Number: 327292 | Alias Number: AMP-0-0327292-0 | .562" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 327292?
Additional datasheets, footprints and schematics for 327292 are listed on our Part Details page. You can also find images and similar parts to 327292 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327292 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327292 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327292 fall under?
The 327292 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327292 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327292 you can contact the distributor directly for product support, shipping queries etc.
Is the 327292 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327292 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 327292.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327292 often in real-time on the comparison pages.
What if I can't find stock of 327292?
You can fill out our help required form which you can use to request a quote for 327292 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.