Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 209.106g |
---|---|
Inspection Slot | Yes |
Plating Material | Unplated |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Overall Length | 121.9mm, 4.7992in |
Wire Size | 253mm², 450000 – 550000CMA |
Stud Diameter | .562in, 14.27mm |
Tongue Thickness | .2in, 5.08mm |
Barrel Inside Diameter | .981in, 24.92mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Stud Size | 1/2, M12 |
Insulated | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Term,ampower 500Mcm 1/2 Unpltd Rohs Compliant: Yes |Amp Te Connectivity 327289-4 | Newark Electronics |
Term, Ampower 500Mcm 1/2 Unpltd | TE Connectivity 327289-4 | RS Americas |
Lug Terminal 121.9mm 45.7mm | Avnet America |
Where can I find additional details, specifications and documents for a 327289-4?
Additional datasheets, footprints and schematics for 327289-4 are listed on our Part Details page. You can also find images and similar parts to 327289-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327289-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327289-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327289-4 fall under?
The 327289-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327289-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327289-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 327289-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327289-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 327289-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327289-4 often in real-time on the comparison pages.
What if I can't find stock of 327289-4?
You can fill out our help required form which you can use to request a quote for 327289-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.