Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0327289-0,
180694-000 |
Inspection Slot | Yes |
---|---|
Plating Material | Tin |
Weight per Piece | 209.106g |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Barrel Inside Diameter | .981in, 24.92mm |
Wire Size | 450000 – 550000CMA, 253mm² |
Stud Diameter | 14.27mm, .562in |
Overall Length | 4.7992in, 121.9mm |
Tongue Thickness | .2in, 5.08mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Stud Size | M12, 1/2 |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | No |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL,AMPOWER 500MCM 1/2 Wire Size: 253 mm² Wire Size: 450000 – 550000 CMA Stud Size: 1/2 M12 Stud Diameter: 14.27 mm Stud Diameter: .562 in 253 mm² 450000 – 550000 CMA 1/2 14.27 mm | Part Number: 327289 | Internal Number: 327289 | Alias Number: 180694-000 | .562" | TE Connectivity | TE Store |
Terminal 500MCM Ampower | RS |
Terminal, Ring Tongue, 1/2", 278.69Mm2 | Newark Electronics |
Power Terminal 121.9mm 45.7mm Tin | Avnet America |
327289 Series Tin Plated Crimp Ring Terminal, M12(1/2)Stud Size,500 kcmil | TE Connectivity 327289 | RS Americas |
Where can I find additional details, specifications and documents for a 327289?
Additional datasheets, footprints and schematics for 327289 are listed on our Part Details page. You can also find images and similar parts to 327289 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327289 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327289 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327289 fall under?
The 327289 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327289 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327289 you can contact the distributor directly for product support, shipping queries etc.
Is the 327289 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327289 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 327289.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327289 often in real-time on the comparison pages.
What if I can't find stock of 327289?
You can fill out our help required form which you can use to request a quote for 327289 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.