Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0327285-0,
096644-000 |
Plating Material | Tin |
---|---|
Weight per Piece | 91.172g |
Inspection Slot | Yes |
Number of Holes | 2 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Wire Size | 127mm², 231000 – 275000CMA |
Tongue Thickness | .15in, 3.81mm |
Stud Diameter | .562in, 14.27mm |
Barrel Inside Diameter | .69in, 17.53mm |
Overall Length | 4.3402in, 110.24mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | No |
Stud Size | 1/2, M12 |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal,ampower 250Mcm 1/2 |Amp Te Connectivity 327285 | Newark Electronics |
Lug Terminal 110.24mm 32.51mm Tin | Avnet America |
Terminal, Ampower 250Mcm 1/2 | TE Connectivity 327285 | RS Americas |
Where can I find additional details, specifications and documents for a 327285?
Additional datasheets, footprints and schematics for 327285 are listed on our Part Details page. You can also find images and similar parts to 327285 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327285 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327285 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327285 fall under?
The 327285 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327285 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327285 you can contact the distributor directly for product support, shipping queries etc.
Is the 327285 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327285 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 327285.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327285 often in real-time on the comparison pages.
What if I can't find stock of 327285?
You can fill out our help required form which you can use to request a quote for 327285 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.