Weight per Piece | 74.616g |
---|---|
Plating Material | Tin |
Inspection Slot | Yes |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Wire Size | 0000AWG, 190000 – 231000CMA, 100 – 125mm² |
Barrel Inside Diameter | 16.46mm, .648in |
Overall Length | 106.93mm, 4.2098in |
Stud Diameter | .562in, 13.08mm |
Tongue Thickness | 3.3mm, .13in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Insulated | No |
Stud Size | 1/2, M12 |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 4/0 1/2 Rohs Compliant: Yes |Amp Te Connectivity 327284 | Newark Electronics |
Splices Terminal 4/0AWG Tin | Avnet America |
Terminal, Ampower 4/0 1/2 | TE Connectivity 327284 | RS Americas |
Special Order: TERMINAL,AMPOWER 4/0 1/2 Wire Size: 4/0 AWG Wire Size: 100 – 125 mm² Wire Size: 190000 – 231000 CMA Stud Size: M12 1/2 Stud Diameter: 13.08 mm 4/0 AWG 100 – 125 mm² 190000 – 231000 CMA M12 | Part Number: 327284 | Internal Number: 327284 | 13.08 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 327284?
Additional datasheets, footprints and schematics for 327284 are listed on our Part Details page. You can also find images and similar parts to 327284 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327284 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327284 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327284 fall under?
The 327284 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327284 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327284 you can contact the distributor directly for product support, shipping queries etc.
Is the 327284 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327284 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 327284.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327284 often in real-time on the comparison pages.
What if I can't find stock of 327284?
You can fill out our help required form which you can use to request a quote for 327284 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.