Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Oval Head |
---|---|
Overall Length | 115mm |
Cut Type | Full Flush |
Cutting Capacity Max | 1mm |
Cutting Edge Hardness | - |
Product Range | - |
ESD Safe Precision Slim Oval Head Full Flush Cutters | Wiha Tools 32714 | RS Americas |
Tools, Cutters | Newark Electronics |
Where can I find additional details, specifications and documents for a 32714?
Additional datasheets, footprints and schematics for 32714 are listed on our Part Details page. You can also find images and similar parts to 32714 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32714 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32714 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32714 fall under?
The 32714 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 32714 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32714 you can contact the distributor directly for product support, shipping queries etc.
Is the 32714 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32714 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 32714.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32714 often in real-time on the comparison pages.
What if I can't find stock of 32714?
You can fill out our help required form which you can use to request a quote for 32714 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.