Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Tapered |
---|---|
Overall Length | 115mm |
Cut Type | Full Flush |
Cutting Capacity Max | 1mm |
Cutting Edge Hardness | - |
Product Range | - |
TAPERED CUTTER, FULL FLUSH, 1MM, 115MM | Farnell |
Where can I find additional details, specifications and documents for a 32710?
Additional datasheets, footprints and schematics for 32710 are listed on our Part Details page. You can also find images and similar parts to 32710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32710 fall under?
The 32710 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 32710 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32710 you can contact the distributor directly for product support, shipping queries etc.
Is the 32710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32710 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 32710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32710 often in real-time on the comparison pages.
What if I can't find stock of 32710?
You can fill out our help required form which you can use to request a quote for 32710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.