3271.1091 Ironmongery, Screws & Fittings by Mentor

HANDLE ALUMINIUM 90MM CTRS NATURAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.33

Distributor Stock
Logo for Farnell
Farnell
from US$8.03
229
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.85
229
in stock
Buy Now
Logo for element14
element14
from US$5.75
229
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.33
48
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.65
-
Buy Now

Specifications

External Height - Imperial 3.86"
External Height - Metric 98mm
External Diameter - Imperial -
External Diameter - Metric -
External Width - Imperial 0.39"
External Width - Metric 10mm
Handle Material Aluminium
Handle Type Bow
Product Range -
SVHC No SVHC (15-Jan-2019)
Carrying Capacity 75kg
Colour Natural
External Length / Height 98mm
External Width 10mm
Fixing Centres 90mm
Height 98mm
Material Aluminium
Overall Height 28mm
Overall Length 98mm
Thread Size M5

Alternative Descriptions

Handle, Aluminium, 90Mm Ctrs, Natural | Newark Electronics
HANDLE, ALUMINIUM, 90MM CTRS, NATURAL | element14
Handle | Transfer Multisort Elektronik
Mentor 3271.1091 Aluminium Equipment Handle 90mm - Natural | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3271.1091?

Additional datasheets, footprints and schematics for 3271.1091 are listed on our Part Details page. You can also find images and similar parts to 3271.1091 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3271.1091 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3271.1091 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3271.1091 fall under?

The 3271.1091 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.

Can I view similar or alternative parts?

You can view similar parts to 3271.1091 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3271.1091 you can contact the distributor directly for product support, shipping queries etc.

Is the 3271.1091 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3271.1091 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 3271.1091.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3271.1091 often in real-time on the comparison pages.

What if I can't find stock of 3271.1091?

You can fill out our help required form which you can use to request a quote for 3271.1091 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay