Status: | Unknown |
---|---|
Series: | 3271 Series |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 5A |
Voltage Rating | 2.5kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | - |
Contact Material | Brass |
Contact Termination Type | Rivet |
Product Range | 3271 Series |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tester Type | Single Ended |
---|---|
External Height | 7.9" |
External Width | 3.1" |
External Depth | 1.4" |
Body Material | ABS |
Colour | Red |
No. of Batteries | 1 |
Power Source | Battery |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3271?
Additional datasheets, footprints and schematics for 3271 are listed on our Part Details page. You can also find images and similar parts to 3271 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3271 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3271 fall under?
The 3271 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 3271 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3271 you can contact the distributor directly for product support, shipping queries etc.
Is the 3271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3271 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Farnell have stock available or on a lead time for 3271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3271 often in real-time on the comparison pages.
What if I can't find stock of 3271?
You can fill out our help required form which you can use to request a quote for 3271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.