Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E22168-000,
AMPS-0-0327043-0 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
16,787
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
15,840
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
15,840
in stock
|
Buy Now | |
Farnell
from US$0.29
|
13,000
in stock
|
Buy Now | |
TE Store
from US$0.45
|
11,615
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
9,312
in stock
|
Buy Now | |
element14
from US$0.23
|
3,782
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
3,562
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
2,173
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
947
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
81
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .687g |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Red |
Plating Material | Tin, Copper |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .26 – 1.65mm² |
Overall Length | .8579in, 21.79mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Sealable | No |
Stud Size | M3.5, #6 |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-021 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
TE 327043 Plasti-grip Terminal Spade M3.5 Stud Tin 22-16AWG Red | Rapid Electronics |
Pg Spd 22-16 Comm 22-18 Mil 6 |Amp Te Connectivity 327043 | Newark Electronics |
CRIMP TERMINALS - FORK SPADE TONGUE | Farnell |
PG SPD 22-16 COMM 22-18 MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 327043 | Internal Number: 327043 | Alias Number: AMPS-0-0327043-0 | TE Connectivity | TE Store |
PG SPD 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
TERMINAL, SPADE/FORK, #6, CRIMP, RED | element14 |
Spade Tongue Terminal 16-22AWG 21.79mm 6.35mm Tin Loose Piece | Avnet America |
SPADE TERMINAL, PLASTI-GRIP, RED, M3.5 | RS |
TE Connectivity - AMP PG SPD 22-16 COMM 22-18 MIL 6 | Distrelec |
Plasti-Grip Spade terminal 22-16AWG Commercial 22-18 AWG Mil #6 Stud Size | TE Connectivity 327043 | RS Americas |
PIDG 12-10 AWG 6 Stud Straight Closed Barrel Insulated Ring Terminal | Future Electronics |
PIDG SPADE TONGUE 22-18 MIL 6 | TTI Europe |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6, 6 |
Insulator Material | Vinyl |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 327043?
Additional datasheets, footprints and schematics for 327043 are listed on our Part Details page. You can also find images and similar parts to 327043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327043 fall under?
The 327043 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 327043 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327043 you can contact the distributor directly for product support, shipping queries etc.
Is the 327043 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327043 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 327043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327043 often in real-time on the comparison pages.
What if I can't find stock of 327043?
You can fill out our help required form which you can use to request a quote for 327043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.