Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Height - Imperial | 2.6" |
---|---|
External Height - Metric | 66mm |
External Diameter - Imperial | 0.28" |
External Diameter - Metric | 7mm |
External Width - Imperial | 0.28" |
External Width - Metric | 7mm |
Handle Material | Steel |
Handle Type | Bow |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Carrying Capacity | 40kg |
Colour | Black |
External Length / Height | 66mm |
External Width | 7mm |
Fixing Centres | 55mm |
Height | 66mm |
Material | Steel |
Overall Height | 30mm |
Thread Size | M4 |
Handle, Steel, 55Mm Ctrs, Black | Newark Electronics |
HANDLE, STEEL, 55MM CTRS, BLACK | element14 |
Mentor Handle, 55 x 7 x 30 mm, 400 N 55mm Powder-Coated Steel Black | Distrelec |
Where can I find additional details, specifications and documents for a 3270.0553?
Additional datasheets, footprints and schematics for 3270.0553 are listed on our Part Details page. You can also find images and similar parts to 3270.0553 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3270.0553 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3270.0553 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3270.0553 fall under?
The 3270.0553 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 3270.0553 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3270.0553 you can contact the distributor directly for product support, shipping queries etc.
Is the 3270.0553 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3270.0553 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 3270.0553.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3270.0553 often in real-time on the comparison pages.
What if I can't find stock of 3270.0553?
You can fill out our help required form which you can use to request a quote for 3270.0553 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.