327-AG Lamps & Tubes by TE Connectivity

LAMP INCANDESCENT 28V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.64

Distributor Stock
Logo for Farnell
Farnell
from US$3.04
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.64
-
Buy Now
Logo for element14
element14
from US$4.08
-
Buy Now

Specifications

Supply Voltage 28V
Lamp Base Type -
Bulb Size T-1 3/4 (5mm)
MSCP 0.34
Average Bulb Life 7000h
Product Range -
Current Rating 40mA
Lead Style Midget Flange
Length 16mm
Voltage Rating 28V

Alternative Descriptions

Lamp, Incandescent, 28V | Newark Electronics
LAMP, INCANDESCENT, 28V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 327-AG?

Additional datasheets, footprints and schematics for 327-AG are listed on our Part Details page. You can also find images and similar parts to 327-AG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 327-AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327-AG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 327-AG fall under?

The 327-AG is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 327-AG when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 327-AG you can contact the distributor directly for product support, shipping queries etc.

Is the 327-AG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 327-AG have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 327-AG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 327-AG often in real-time on the comparison pages.

What if I can't find stock of 327-AG?

You can fill out our help required form which you can use to request a quote for 327-AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay