Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Rf/Coaxial, Bnc Bulkhead Jack, Straight, Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a 326R515BL?
Additional datasheets, footprints and schematics for 326R515BL are listed on our Part Details page. You can also find images and similar parts to 326R515BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326R515BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326R515BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326R515BL fall under?
The 326R515BL is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 326R515BL when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326R515BL you can contact the distributor directly for product support, shipping queries etc.
Is the 326R515BL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 326R515BL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 326R515BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326R515BL often in real-time on the comparison pages.
What if I can't find stock of 326R515BL?
You can fill out our help required form which you can use to request a quote for 326R515BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.