Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.98
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Rf/Coaxial, Bnc Bulkhead Jack, Straight, Solder | Newark Electronics |
RF/COAXIAL, BNC BULKHEAD JACK, STRAIGHT, SOLDER | element14 |
Conn RF BNC Str PanelJack BlkhdFrontMnt Isolated WHT.Bushing Ni/Brass Phos./Gold | Bomar Interconnect Products 326R515 | RS Americas |
Where can I find additional details, specifications and documents for a 326R515?
Additional datasheets, footprints and schematics for 326R515 are listed on our Part Details page. You can also find images and similar parts to 326R515 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326R515 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326R515 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326R515 fall under?
The 326R515 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 326R515 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326R515 you can contact the distributor directly for product support, shipping queries etc.
Is the 326R515 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326R515 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 326R515.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326R515 often in real-time on the comparison pages.
What if I can't find stock of 326R515?
You can fill out our help required form which you can use to request a quote for 326R515 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.