Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 1.992g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | .145in, 3.68mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Wire Insulation Diameter (Max) | .23in, 5.84mm |
Overall Length | .9949in, 25.27mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .15 – .23in, 3.81 – 5.842mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Insulated | No |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | RING-052 |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
Terminal,dg R 12-10 6 Rohs Compliant: Yes |Amp Te Connectivity 326889 | Newark Electronics |
Ring Tongue Terminal 10-12AWG 24.79mm 7.92mm Tin Loose Piece | Avnet America |
Special Order: TERMINAL,DG R 12-10 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Ring Terminal | Part Number: 326889 | Internal Number: 326889 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 326889?
Additional datasheets, footprints and schematics for 326889 are listed on our Part Details page. You can also find images and similar parts to 326889 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326889 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326889 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326889 fall under?
The 326889 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326889 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326889 you can contact the distributor directly for product support, shipping queries etc.
Is the 326889 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326889 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 326889.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326889 often in real-time on the comparison pages.
What if I can't find stock of 326889?
You can fill out our help required form which you can use to request a quote for 326889 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.