Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.24 |
2,590
|
Buy Now | |
TTI Europe | US$0.16 |
21,000
|
Buy Now | |
Heilind Electronics | US$0.25 |
10,737
|
Buy Now | |
Chip One Stop | US$0.19 |
5,788
|
Buy Now | |
Heilind Electronics Asia | US$0.25 |
2,147
|
Buy Now | |
TE Store | US$0.34 |
1,732
|
Buy Now | |
RS Americas | US$0.26 |
290
|
Buy Now | |
Newark Electronics | US$0.19 |
229
|
Buy Now | |
Boersig | US$0.17 |
226
|
Buy Now | |
Future Electronics | US$0.16 |
15
|
Buy Now | |
Farnell | US$0.18 |
-
|
Buy Now | |
Avnet America | US$0.16 |
-
|
Buy Now | |
Rapid Electronics | US$0.30 |
-
|
Buy Now | |
element14 | US$0.19 |
-
|
Buy Now | |
Carlton-Bates | US$0.17 |
-
|
Buy Now | |
Distrelec | US$0.21 |
-
|
Buy Now | |
Sager | US$0.19 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .703g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Size | 1.04 – 2.62mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .031in, .79mm |
Overall Length | 19.13mm, .7532in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | SPADE-020 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
PIDG SPD 22-16 COMM 22-18MIL 6 | Heilind Electronics |
Spade terminal, PIDG,red,AWG 22-16, M3.5 | RS |
PIDG SPD 22-16 COMM 22-18MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Spade Tongue Terminal | Part Number: 326861 | Internal Number: 326861 | TE Connectivity | TE Store |
PIDG Series Insulated Crimp Spade Connector 22 - 16 AWG M3.5 Red Nylon | TE Connectivity 326861 | RS Americas |
Terminal, Spade/Fork, #6, Crimp, Red | Newark Electronics |
PIDG 22-16 AWG Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
CRIMP TERMINAL, FORK, #6, 16AWG, RED | Farnell |
Spade Tongue Terminal 16-22AWG 19.13mm 7.54mm Tin Loose Piece | Avnet America |
TE 326861 PIDG Terminal Spade M3.5 Stud Tin 22-16AWG Red | Rapid Electronics |
CONNECTOR, SPADE | element14 |
Standard Fork 300V Nylon 22 AWG - 16 AWG Red | Carlton-Bates |
TE Connectivity - AMP PIDG SPD 22-16 COMM 22-18MIL 6 | Distrelec |
Terminals PIDG SPADE 22-16 6 BULK | Sager |
Where can I find additional details, specifications and documents for a 326861?
Additional datasheets, footprints and schematics for 326861 are listed on our Part Details page. You can also find images and similar parts to 326861 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326861 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326861 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326861 fall under?
The 326861 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326861 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326861 you can contact the distributor directly for product support, shipping queries etc.
Is the 326861 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326861 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Chip One Stop, RS and Heilind Electronics Asia have stock available or on a lead time for 326861.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326861 often in real-time on the comparison pages.
What if I can't find stock of 326861?
You can fill out our help required form which you can use to request a quote for 326861 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.