Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | .428g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .089in, 2.261mm |
Overall Length | 11.3mm, .4449in |
Stud Diameter | .093in, 2.36mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #2, M2 |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
BUDGET RING 16-14 2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 326854 | Internal Number: 326854 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #2, Crimp | Newark Electronics |
Ring Tongue Terminal 14-16AWG 11.3mm 4.57mm Tin Loose Piece | Avnet America |
Budget Ring 16-14 2 | TE Connectivity 326854 | RS Americas |
Where can I find additional details, specifications and documents for a 326854?
Additional datasheets, footprints and schematics for 326854 are listed on our Part Details page. You can also find images and similar parts to 326854 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326854 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326854 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326854 fall under?
The 326854 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326854 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326854 you can contact the distributor directly for product support, shipping queries etc.
Is the 326854 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326854 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 326854.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326854 often in real-time on the comparison pages.
What if I can't find stock of 326854?
You can fill out our help required form which you can use to request a quote for 326854 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.