Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Material | Copper |
---|---|
Ring Material | Copper |
Insulation Sleeve Material | PTFE |
Insulation Type | Post-Insulated |
Plating Material | Silver |
Insulation Material | Polytetrafluoroethylene (PTFE) |
Contact Plating Material | Silver |
Terminal & Splice Type | Splice |
Wire Size | 509 – 1290CMA, 22 – 20AWG, .3 – .6mm² |
Overall Length | 1.062in, 26.975mm |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Insulated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Serrated | No |
Splice Type | Butt Splice |
Operating Temperature Range | 288°C, 550°F |
High Temperature Rating | 260°C, 500°F |
Special Order: SPLICE,PO INS BUTT 22-20 KIT Electrical Wire Splice | Part Number: 326835 | Internal Number: 326835 | TE Connectivity | TE Store |
Splices Terminal 20-22AWG Silver Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 326835?
Additional datasheets, footprints and schematics for 326835 are listed on our Part Details page. You can also find images and similar parts to 326835 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326835 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326835 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326835 fall under?
The 326835 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 326835 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326835 you can contact the distributor directly for product support, shipping queries etc.
Is the 326835 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326835 have stock available?
Authorised distributors including RS Americas, TE Store, Farnell and Avnet America have stock available or on a lead time for 326835.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326835 often in real-time on the comparison pages.
What if I can't find stock of 326835?
You can fill out our help required form which you can use to request a quote for 326835 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.