Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0326807-0,
633432-000 |
Prices starting from US$25.04
Distributor | Stock | ||
---|---|---|---|
Newark
from US$27.05
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$31.54
|
528
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$31.54
|
176
in stock
|
Buy Now | |
Chip One Stop
from US$58.00
|
5
in stock
|
Buy Now | |
Avnet America
from US$25.04
|
3
in stock
|
Buy Now | |
RS Americas
from US$28.50
|
-
|
Buy Now | |
Boersig
from US$39.85
|
-
|
Buy Now | |
TE Store
from US$60.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Inspection Slot | Yes |
---|---|
Weight per Piece | 140.029g |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .39in, 9.91mm |
Barrel Inside Diameter | 22.85mm, .876in |
Overall Length | 99.06mm, 3.9in |
Tongue Thickness | .18in, 4.57mm |
Wire Size | 203mm², 375000 – 450000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Stud Size | 3/8 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 400MCM 3/8 | Heilind Electronics |
Product Range:Ampower Series | Newark Electronics |
Power Terminal 99.06mm 40.89mm Tin | Avnet America |
TERMINAL, AMPOWER 400MCM 3/8 | TE Connectivity 326807 | RS Americas |
Special Order: TERMINAL,AMPOWER 400MCM 3/8 Wire Size: 203 mm² Wire Size: 375000 – 450000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm Stud Diameter: .39 in 203 mm² 375000 – 450000 CMA 3/8 9.91 mm | Part Number: 326807 | Internal Number: 326807 | Alias Number: 633432-000 | .39" | TE Connectivity | TE Store |
TERMINAL,AMPOWER 400MCM 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 326807?
Additional datasheets, footprints and schematics for 326807 are listed on our Part Details page. You can also find images and similar parts to 326807 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326807 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326807 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326807 fall under?
The 326807 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326807 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326807 you can contact the distributor directly for product support, shipping queries etc.
Is the 326807 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326807 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 326807.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326807 often in real-time on the comparison pages.
What if I can't find stock of 326807?
You can fill out our help required form which you can use to request a quote for 326807 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.