Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0326806-0,
631792-000 |
Prices starting from US$17.98
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 117.48g |
Terminal Angle | Straight |
Number of Holes | 2 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .39in, 9.91mm |
Barrel Inside Diameter | 20.8mm, .819in |
Tongue Thickness | .17in, 4.32mm |
Wire Size | 325000 – 375000CMA, 177mm² |
Overall Length | 96.26mm, 3.7898in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Sealable | No |
Stud Size | 3/8 |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL.AMPOWER 350MCM 3/8 | Rapid Electronics |
TE Connectivity TERMINAL AMPOWER 350MCM 3/8 Automotive C | Distrelec |
Terminal, Ampower 350Mcm 3/8 | TE Connectivity 326806 | RS Americas |
Special Order: TERMINAL,AMPOWER 350MCM 3/8 Wire Size: 177 mm² Wire Size: 325000 – 375000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm Stud Diameter: .39 in 177 mm² 325000 – 375000 CMA 3/8 9.91 mm | Part Number: 326806 | Internal Number: 326806 | Alias Number: 631792-000 | .39" | TE Connectivity | TE Store |
Terminal,ampower 350Mcm 3/8 Rohs Compliant: Yes |Amp Te Connectivity 326806 | Newark Electronics |
Where can I find additional details, specifications and documents for a 326806?
Additional datasheets, footprints and schematics for 326806 are listed on our Part Details page. You can also find images and similar parts to 326806 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326806 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326806 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326806 fall under?
The 326806 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326806 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326806 you can contact the distributor directly for product support, shipping queries etc.
Is the 326806 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326806 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and TTI Europe have stock available or on a lead time for 326806.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326806 often in real-time on the comparison pages.
What if I can't find stock of 326806?
You can fill out our help required form which you can use to request a quote for 326806 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.