Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 117.026g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Offset |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | 4.06mm, .16in |
Wire Size | 152mm², 275000 – 325000CMA |
Stud Diameter | .39in, 9.91mm |
Overall Length | 93.98mm, 3.7in |
Barrel Inside Diameter | 19.25mm, .758in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | 3/8 |
Insulated | No |
Wire/Cable Type | Copper |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 300MCM Wire Size: 152 mm² Wire Size: 275000 – 325000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm Stud Diameter: .39 in 152 mm² 275000 – 325000 CMA 3/8 9.91 mm | Part Number: 326805-1 | Internal Number: 326805-1 | .39" | TE Connectivity | TE Store |
Terminal,ampower 300Mcm Rohs Compliant: Yes |Amp Te Connectivity 326805-1 | Newark Electronics |
Lug Terminal 93.98mm 35.56mm Tin | Avnet America |
Terminal, Ampower 300Mcm | TE Connectivity 326805-1 | RS Americas |
Where can I find additional details, specifications and documents for a 326805-1?
Additional datasheets, footprints and schematics for 326805-1 are listed on our Part Details page. You can also find images and similar parts to 326805-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326805-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326805-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326805-1 fall under?
The 326805-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326805-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326805-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 326805-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326805-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 326805-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326805-1 often in real-time on the comparison pages.
What if I can't find stock of 326805-1?
You can fill out our help required form which you can use to request a quote for 326805-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.