Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0326805-0,
740798-000 |
Prices starting from US$19.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.41
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$22.02
|
35
in stock
|
Buy Now | |
element14
from US$21.90
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$40.50
|
10
in stock
|
Buy Now | |
Avnet America
from US$19.45
|
-
|
Buy Now | |
RS Americas
from US$20.29
|
-
|
Buy Now | |
Boersig
from US$26.45
|
-
|
Buy Now | |
TTI Europe
from US$20.29
|
-
|
Buy Now | |
TE Store
from US$47.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 117.026g |
Terminal Angle | Straight |
Number of Holes | 2 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | .16in, 4.06mm |
Overall Length | 93.98mm, 3.7in |
Wire Size | 275000 – 325000CMA, 152mm² |
Barrel Inside Diameter | 19.25mm, .758in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Wire/Cable Type | Copper |
Insulated | No |
Stud Size | 3/8 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Terminal, Ampower, 300Mcm | Newark Electronics |
TERMINAL, AMPOWER, 300MCM | element14 |
Power Terminal 93.98mm 35.56mm Tin | Avnet America |
Terminal Amp Power 300MCM 3/8 | TE Connectivity 326805 | RS Americas |
Special Order: TERMINAL,AMPOWER 300MCM 3/8 Wire Size: 152 mm² Wire Size: 275000 – 325000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm Stud Diameter: .39 in 152 mm² 275000 – 325000 CMA 3/8 9.91 mm | Part Number: 326805 | Internal Number: 326805 | Alias Number: 740798-000 | .39" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 326805?
Additional datasheets, footprints and schematics for 326805 are listed on our Part Details page. You can also find images and similar parts to 326805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326805 fall under?
The 326805 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326805 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326805 you can contact the distributor directly for product support, shipping queries etc.
Is the 326805 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326805 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 326805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326805 often in real-time on the comparison pages.
What if I can't find stock of 326805?
You can fill out our help required form which you can use to request a quote for 326805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.