Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0326804-0,
422076-000 |
Weight per Piece | 78.471g |
---|---|
Plating Material | Tin |
Inspection Slot | Yes |
Number of Holes | 2 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Stud Diameter | .39in, 9.91mm |
Wire Size | 127mm², 231000 – 275000CMA |
Overall Length | 3.5902in, 91.19mm |
Tongue Thickness | .15in, 3.81mm |
Barrel Inside Diameter | .69in, 17.53mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 25 |
Insulated | No |
Stud Size | 3/8 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 250Mcm 3/8 Rohs Compliant: Yes |Amp Te Connectivity 326804 | Newark Electronics |
Terminal, Ampower 250Mcm 3/8 | TE Connectivity 326804 | RS Americas |
Where can I find additional details, specifications and documents for a 326804?
Additional datasheets, footprints and schematics for 326804 are listed on our Part Details page. You can also find images and similar parts to 326804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326804 fall under?
The 326804 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326804 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326804 you can contact the distributor directly for product support, shipping queries etc.
Is the 326804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326804 have stock available?
Authorised distributors including Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 326804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326804 often in real-time on the comparison pages.
What if I can't find stock of 326804?
You can fill out our help required form which you can use to request a quote for 326804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.