Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Inspection Slot | Yes |
Weight per Piece | 64.41g |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Overall Length | 3.4598in, 87.88mm |
Barrel Inside Diameter | 16.46mm, .648in |
Stud Diameter | 9.91mm, .39in |
Wire Size | 100 – 125mm², 190000 – 231000CMA, 0000AWG |
Tongue Thickness | 3.3mm, .13in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Sealable | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | 3/8 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Term,ampower 4/0 3/8,unpltd |Amp Te Connectivity 326803-5 | Newark Electronics |
Term, Ampower 4/0 3/8,Unpltd | TE Connectivity 326803-5 | RS Americas |
Power Terminal (4/0)AWG | Avnet America |
Where can I find additional details, specifications and documents for a 326803-5?
Additional datasheets, footprints and schematics for 326803-5 are listed on our Part Details page. You can also find images and similar parts to 326803-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326803-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326803-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326803-5 fall under?
The 326803-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326803-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326803-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 326803-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326803-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 326803-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326803-5 often in real-time on the comparison pages.
What if I can't find stock of 326803-5?
You can fill out our help required form which you can use to request a quote for 326803-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.