Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0326803-0,
022756-000 |
Prices starting from US$9.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$17.84 |
6
|
Buy Now | |
Heilind Electronics | US$13.57 |
1,141
|
Buy Now | |
Heilind Electronics Asia | US$13.57 |
161
|
Buy Now | |
Rapid Electronics | US$21.20 |
6
|
Buy Now | |
Chip One Stop | US$21.50 |
6
|
Buy Now | |
Future Electronics | US$9.31 |
-
|
Buy Now | |
Avnet America | US$9.06 |
-
|
Buy Now | |
RS Americas | US$9.77 |
-
|
Buy Now | |
TE Store | US$27.08 |
-
|
Buy Now |
Weight per Piece | 64.41g |
---|---|
Inspection Slot | Yes |
Plating Material | Tin |
Number of Holes | 2 |
Terminal Angle | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Offset |
Overall Length | 3.4598in, 87.88mm |
Tongue Thickness | 3.3mm, .13in |
Wire Size | 100 â 125mm², 0000AWG, 190000 â 231000CMA |
Stud Diameter | .39in, 9.91mm |
Barrel Inside Diameter | 16.46mm, .648in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Operating Temperature Range | -67 â 221°F, -55 â 105°C |
TERMINAL,AMPOWER 4/0 3/8 | Heilind Electronics |
Terminal, Compression Lug, M10, 4/0Awg | Newark Electronics |
TERMINAL AMPOWER 4/0 3/8 | Rapid Electronics |
3/8 Stud Size 4/0 AWG 16.46 mm Barrel Length Straight Body Style Terminal | Future Electronics |
Power Terminal (4/0)AWG 87.88mm 20.32mm Tin | Avnet America |
Crimp Terminals Terminal Ampower 4/0 3/8, Ampower Series | TE Connectivity 326803 | RS Americas |
TERM, AMPOWER, 4/0, 3/8, 2 HOLE Wire Size: 4/0 AWG Wire Size: 100 â 125 mm² Wire Size: 190000 â 231000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm 4/0 AWG 100 â 125 mm² 190000 â 231000 CMA 3/8 | Part Number: 326803 | Internal Number: 326803 | Alias Number: 022756-000 | 9.91 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 125mm² |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Where can I find additional details, specifications and documents for a 326803?
Additional datasheets, footprints and schematics for 326803 are listed on our Part Details page. You can also find images and similar parts to 326803 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326803 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326803 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326803 fall under?
The 326803 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326803 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326803 you can contact the distributor directly for product support, shipping queries etc.
Is the 326803 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326803 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 326803.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326803 often in real-time on the comparison pages.
What if I can't find stock of 326803?
You can fill out our help required form which you can use to request a quote for 326803 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.