Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.25
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$17.86
|
212
in stock
|
Buy Now | |
Rapid Electronics
from US$19.76
|
212
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
212
in stock
|
Buy Now | |
Farnell
from US$19.65
|
170
in stock
|
Buy Now | |
TE Store
from US$38.16
|
63
in stock
|
Buy Now | |
Avnet America
from US$14.97
|
-
|
Buy Now | |
RS Americas
from US$17.55
|
-
|
Buy Now | |
Boersig
from US$20.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 48.534g |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | 3.05mm, .12in |
Overall Length | 83.06mm, 3.2701in |
Barrel Inside Diameter | .576in, 14.63mm |
Wire Size | 80 – 95mm², 150500 – 190000CMA, 000AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | No |
Stud Size | 3/8 |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminal,ampower 3/0 3/8 |Amp Te Connectivity 326802 | Newark Electronics |
TERMINAL AMPOWER 3/0 3/8 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 95mm2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
TERMINAL,AMPOWER 3/0 3/8 Wire Size: 3/0 AWG Wire Size: 80 – 95 mm² Wire Size: 150500 – 190000 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm 3/0 AWG 80 – 95 mm² 150500 – 190000 CMA 3/8 | Part Number: 326802 | Internal Number: 326802 | 9.91 mm | TE Connectivity | TE Store |
Power Terminal (3/0)AWG 83.06mm 27.43mm Tin | Avnet America |
Terminal | RS Americas |
TERMINAL,AMPOWER 3-0 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 326802?
Additional datasheets, footprints and schematics for 326802 are listed on our Part Details page. You can also find images and similar parts to 326802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326802 fall under?
The 326802 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326802 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326802 you can contact the distributor directly for product support, shipping queries etc.
Is the 326802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326802 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 326802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326802 often in real-time on the comparison pages.
What if I can't find stock of 326802?
You can fill out our help required form which you can use to request a quote for 326802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.