Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0326801-0,
140946-000 |
Prices starting from US$7.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.01
|
99
in stock
|
Buy Now | |
Heilind Electronics
from US$9.83
|
187
in stock
|
Buy Now | |
Newark Electronics
from US$8.48
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$9.82
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$9.51
|
99
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.83
|
17
in stock
|
Buy Now | |
Avnet America
from US$8.08
|
-
|
Buy Now | |
RS Americas
from US$7.70
|
-
|
Buy Now | |
Boersig
from US$8.32
|
-
|
Buy Now | |
TE Store
from US$13.64
|
-
|
Buy Now | |
Farnell
from US$9.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 36.287g |
---|---|
Inspection Slot | Yes |
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Tongue Thickness | 2.79mm, .11in |
Barrel Inside Diameter | 13.03mm, .513in |
Overall Length | 3.1201in, 79.25mm |
Stud Diameter | 9.91mm, .39in |
Wire Size | 67 – 70mm², 119500 – 150500CMA, 00AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Method | Box |
Packaging Quantity | 50 |
Wire/Cable Type | Copper |
Insulated | No |
Sealable | No |
Stud Size | 3/8 |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL,AMPOWER 2/0 3/8 | Heilind Electronics |
Crimp Terminal, Spade Lug, 0.375", Uninsulated | Newark Electronics |
Terminals N/I-RING 2/0AWG TIN 3/8 | Rapid Electronics |
TE Connectivity - AMP AMPOWER Ring Terminal 70mm2 | Distrelec |
Power Terminal (2/0)AWG 79.25mm 24.64mm Tin | Avnet America |
Connector 2/0 AWG #3/8 AMPOWER | TE Connectivity 326801 | RS Americas |
Special Order: TERMINAL,AMPOWER 2/0 3/8 Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Wire Size: 119500 – 150500 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm 2/0 AWG 67 – 70 mm² 119500 – 150500 CMA 3/8 | Part Number: 326801 | Internal Number: 326801 | Alias Number: 140946-000 | 9.91 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 326801?
Additional datasheets, footprints and schematics for 326801 are listed on our Part Details page. You can also find images and similar parts to 326801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326801 fall under?
The 326801 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326801 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326801 you can contact the distributor directly for product support, shipping queries etc.
Is the 326801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326801 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 326801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326801 often in real-time on the comparison pages.
What if I can't find stock of 326801?
You can fill out our help required form which you can use to request a quote for 326801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.