Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.74
|
311
in stock
|
Buy Now | |
Heilind Electronics
from US$6.27
|
459
in stock
|
Buy Now | |
Newark Electronics
from US$3.85
|
311
in stock
|
Buy Now | |
element14
from US$5.74
|
311
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.27
|
5
in stock
|
Buy Now | |
Avnet America
from US$4.96
|
-
|
Buy Now | |
RS Americas
from US$5.85
|
-
|
Buy Now | |
Carlton-Bates
from US$5.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 27.333g |
---|---|
Plating Material | Tin |
Inspection Slot | Yes |
Terminal Angle | Straight |
Number of Holes | 2 |
Military Part Class | Class II |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | .1in, 2.54mm |
Wire Size | 83700 – 119500CMA, 0AWG, 50 – 60mm² |
Overall Length | 2.9799in, 75.69mm |
Barrel Inside Diameter | 11.63mm, .458in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 50 |
Packaging Method | Box |
Insulated | No |
Stud Size | 3/8 |
Wire/Cable Type | Copper |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TERMINAL,AMPOWER 1/0 3/8 | Heilind Electronics |
Lug Terminal, 9Mm, 0Awg, Crimp | Newark Electronics |
LUG TERMINAL, 9MM, 0AWG, CRIMP | element14 |
Splice Terminal (1/0)AWG 75.69mm 22.1mm Tin | Avnet America |
AMPOWER | RS Americas |
Splice, Butt | Carlton-Bates |
Where can I find additional details, specifications and documents for a 326800?
Additional datasheets, footprints and schematics for 326800 are listed on our Part Details page. You can also find images and similar parts to 326800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326800 fall under?
The 326800 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326800 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326800 you can contact the distributor directly for product support, shipping queries etc.
Is the 326800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326800 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 326800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326800 often in real-time on the comparison pages.
What if I can't find stock of 326800?
You can fill out our help required form which you can use to request a quote for 326800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.