Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Splice Features | Strap |
---|---|
Splice Material | Copper |
Plating Thickness | 12.7µm, 500µin |
Plating Material | Silver |
Number of Serrations | 8 |
Contact Plating Material | Silver |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 500µin, 12.7µm |
Overall Length | .49in, 12.446mm |
Material Thickness | .023in, .584mm |
Barrel Inside Diameter (Min) | .045in, 1.143mm |
Outside Diameter | .105in, 2.667mm |
Wire Size | .3 – .6mm², 22 – 20AWG, 509 – 1900CMA |
Barrel Inside Diameter | 1.143mm, .045in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Splice Type | Butt Splice |
Serrated | Yes |
Insulated | No |
Wire/Cable Type | Copper |
Support Style | Non - Insulation Support |
Product Type | Splice |
Sealable | No |
Accessory Type | Splice |
Operating Temperature Range | 338°F, 170°C |
Splice,solis Butt Strap 22-20 |Amp Te Connectivity 326745 | Newark Electronics |
Splice, Solis Butt Strap 22-20 | TE Connectivity 326745 | RS Americas |
Special Order: SPLICE,SOLIS BUTT STRAP 22-20 Splice Type: Butt Splice Wire Size: 22 – 20 AWG Wire Size: .3 – .6 mm² Sealable: No Splice Features: Serrated Butt Splice 22 – 20 AWG .3 – .6 mm² | Electrical Wire Splice | Part Number: 326745 | Internal Number: 326745 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 326745?
Additional datasheets, footprints and schematics for 326745 are listed on our Part Details page. You can also find images and similar parts to 326745 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326745 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326745 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326745 fall under?
The 326745 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 326745 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326745 you can contact the distributor directly for product support, shipping queries etc.
Is the 326745 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326745 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 326745.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326745 often in real-time on the comparison pages.
What if I can't find stock of 326745?
You can fill out our help required form which you can use to request a quote for 326745 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.