Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
2,200
in stock
|
Buy Now | |
TE Store
from US$0.59
|
3,877
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Rapid Electronics
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Weight per Piece | .725g |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Offset |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Stud Diameter | .171in, 4.34mm |
Overall Length | 19.43mm, .765in |
Wire Size | 1.04 – 2.62mm², 16 – 14AWG, 2050 – 5180CMA |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Insulated | Yes |
Shape Description | SPADE-021 |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG SPD 16-14 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 326741 | Internal Number: 326741 | TE Connectivity | TE Store |
Spade terminal, PLASTI-GRIP, blue, M4 | RS |
Terminal,pg Spd 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 326741 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 19.43mm 7.54mm Tin Loose Piece | Avnet America |
TE 326741 Plasti-grip Terminal Spade M4 Stud Tin 16-14AWG Blue | Rapid Electronics |
PLASTI-GRIP Series Insulated Crimp Spade Conn, 16 to 14 AWG, M4, Blue Vinyl | TE Connectivity 326741 | RS Americas |
Where can I find additional details, specifications and documents for a 326741?
Additional datasheets, footprints and schematics for 326741 are listed on our Part Details page. You can also find images and similar parts to 326741 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326741 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326741 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326741 fall under?
The 326741 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326741 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326741 you can contact the distributor directly for product support, shipping queries etc.
Is the 326741 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326741 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 326741.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326741 often in real-time on the comparison pages.
What if I can't find stock of 326741?
You can fill out our help required form which you can use to request a quote for 326741 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.