Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 269.463g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Barrel Inside Diameter | 31.25mm, 1.242in |
Stud Diameter | .515in, 13.08mm |
Tongue Thickness | 6.35mm, .25in |
Overall Length | 3.7201in, 94.49mm |
Wire Size | 750000 – 850000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Two Crimps necessary., Electrodeposited Tin Plate per MIL-T-10727. |
Packaging Quantity | 25 |
Packaging Method | Box |
Stud Size | 1/2, M12 |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Copper |
Sealable | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TERMINAL,AMPOWER 800MCM 1/2 | Heilind Electronics |
Automotive Connectors 800Mcm 1/2 |Amp Te Connectivity 326405 | Newark Electronics |
Terminal, Ampower 800Mcm 1/2 | TE Connectivity 326405 | RS Americas |
Where can I find additional details, specifications and documents for a 326405?
Additional datasheets, footprints and schematics for 326405 are listed on our Part Details page. You can also find images and similar parts to 326405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326405 fall under?
The 326405 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326405 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326405 you can contact the distributor directly for product support, shipping queries etc.
Is the 326405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326405 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 326405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326405 often in real-time on the comparison pages.
What if I can't find stock of 326405?
You can fill out our help required form which you can use to request a quote for 326405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.