326401-000 Connector Backshells & Adapters by TE Connectivity

TXR40AB90-2218AI

Status: Active
Series: -
RoHS: Unknown
Aliases: 326401-000,
9-1192469-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$110.61

Distributor Stock
Logo for Newark
Newark
from US$221.44
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$172.55
-
Buy Now
Logo for Sager
Sager
from US$110.61
-
Buy Now

Specifications

Adapter Entry Size 18
Material Aluminum
Color Olive Drab
TE Adapter Code 40
Adapter Plating Material Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Entry Diameter .01 – 1.13in, .2 – 28.6mm
Cable Diameter Range 12.7 – 20.5mm, .5 – .1in
Connector Detail Specification Number D38999/46, D38999/20, D38999/24, D38999/42, D38999/40, D38999/47, D38999/26
Connector General Specification Number MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,F,W
Style Tinel-Lock Adapter
Termination Device Type Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type Tinel-Lock Adapter
Termination Device Included TR18AI
Connector Shell Size H, 23
Adapter Angle 90
Overbraid Termination Tinel-Lock Ring
Salt Spray Resistance 500Hr
Operating Temperature Range -65 – 175°C, -85 – 347°F

Compatible Parts


Alternative Descriptions

Circular Mil Spec Strain Reliefs&adapters Adapter |Raychem Te Connectivity 326401-000 | Newark Electronics
Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America
Circular MIL Spec Strain Reliefs & Adapters ADAPTER | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 326401-000?

Additional datasheets, footprints and schematics for 326401-000 are listed on our Part Details page. You can also find images and similar parts to 326401-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 326401-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326401-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 326401-000 fall under?

The 326401-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.

Can I view similar or alternative parts?

You can view similar parts to 326401-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 326401-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 326401-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 326401-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 326401-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 326401-000 often in real-time on the comparison pages.

What if I can't find stock of 326401-000?

You can fill out our help required form which you can use to request a quote for 326401-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay