Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$27.00
|
No stock
|
Buy Now | |
Rapid Electronics
from US$34.24
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$29.30
|
50
in stock
|
Buy Now | |
Distrelec
from US$42.44
|
50
in stock
|
Buy Now | |
Farnell
from US$32.82
|
40
in stock
|
Buy Now | |
Avnet America
from US$24.89
|
-
|
Buy Now | |
RS Americas
from US$28.96
|
-
|
Buy Now | |
Boersig
from US$35.40
|
-
|
Buy Now | |
TE Store
from US$60.38
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 211.655g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class II |
Terminal Orientation | Straight |
Tongue Thickness | 6.1mm, .24in |
Overall Length | 91.19mm, 3.5902in |
Barrel Inside Diameter | 29.51mm, 1.1614in |
Wire Size | 650000 – 750000CMA |
Stud Diameter | .515in, 13.08mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Electrodeposited Tin Plate per MIL-T-10727., Two Crimps necessary. |
Packaging Quantity | 25 |
Packaging Method | Box |
Stud Size | M12, 1/2 |
Sealable | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Relay Sockets&hardware Terminal Ampower 700Mcm |Amp Te Connectivity 326305 | Newark Electronics |
Terminals SPADE 16-14AWG #M5 | Rapid Electronics |
TE Connectivity TERMINAL,AMPOWER 700MCM 1/2 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Splice Terminal Tab 91.19mm 53.34mm Tin | Avnet America |
Terminal, Ampower 700Mcm 1/2 | TE Connectivity 326305 | RS Americas |
Special Order: TERMINAL,AMPOWER 700MCM 1/2 Wire Size: 650000 – 750000 CMA Stud Size: M12 1/2 Stud Diameter: 13.08 mm Stud Diameter: .515 in Tongue Thickness: .24 in 650000 – 750000 CMA M12 13.08 mm | Part Number: 326305 | Internal Number: 326305 | .515" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 326305?
Additional datasheets, footprints and schematics for 326305 are listed on our Part Details page. You can also find images and similar parts to 326305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326305 fall under?
The 326305 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326305 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326305 you can contact the distributor directly for product support, shipping queries etc.
Is the 326305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326305 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 326305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326305 often in real-time on the comparison pages.
What if I can't find stock of 326305?
You can fill out our help required form which you can use to request a quote for 326305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.